MINI USB TYPE B CONNECTOR, BRIDG
Mini USB Type B Connector, Bridge, 480Mbps
| DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2057-MUSB-B5-S-RA-AB-A-ND | MUSB-B5-S-RA-AB-A | 1001-MUSB-B5-S-RA-AB-A |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB Connectors |
| Category | USB | ||
| Connector Type | USB - mini B | USB | USB |
| Gender | Female / Jack | ||
| Mounting | Through Hole, Right Angle |