Harsh Connector, Rugged USB 3.0, Input Output Connector, IP67, Right Angle on PCB, 9 Position per port for USB Type A, Metric Thread. No Dust Cover, Amphenol is one of the leading manufacturers of Rugged-usb-3-0. Contact us today for more details of Rugged-usb-3.0 , part number MUSBR3193M0.
USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Panel Mount, Through Hole, Right Angle
MUSBR3193M0-RggdUSBG
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBR3193M0 | 664-MUSBR3193M0-ND | MUSBR3193M0 | 40AJ7795 |
| Product Name | Harsh Connector | USB, DVI, HDMI Connector Assemblies | USB Connectors | Musbr3193M0-Rggdusbgen23.0Ra Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB | USB | |
| Geometry | Right Angle | |||
| Termination | Through Hole | |||
| Category | USB |