Amphenol Commercial Products Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) MUSBB551042

Description
RUGGED USB, GEN 1, MINI B
Request a Quote Datasheet
Description
RUGGED USB, GEN 1, MINI B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - MUSBB551042 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
MUSBB551042
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) MUSBB551042
RUGGED USB, GEN 1, MINI B

RUGGED USB, GEN 1, MINI B

Buy Now
USB Connectors - MUSBB551042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
MUSBB551042
USB Connectors MUSBB551042
Rugged USB, Gen 1, Mini B

Rugged USB, Gen 1, Mini B

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mini Usb Conn, 2.0 Type B, Rcpt, 5Pos; Usb Connector Type Amphenol Communications Solutions - 90AH0293 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb Conn, 2.0 Type B, Rcpt, 5Pos; Usb Connector Type Amphenol Communications Solutions
90AH0293
Mini Usb Conn, 2.0 Type B, Rcpt, 5Pos; Usb Connector Type Amphenol Communications Solutions 90AH0293
MINI USB CONN, 2.0 TYPE B, RCPT, 5POS; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Panel PCB Mount; Orientation:Vertical ; Product Range:MUSB Series RoHS Compliant: Yes

MINI USB CONN, 2.0 TYPE B, RCPT, 5POS; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Panel PCB Mount; Orientation:Vertical; Product Range:MUSB Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
MUSBB551042
USB Connectors MUSBB551042
USB Connectors USB MIN B VERICAL

USB Connectors USB MIN B VERICAL

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MUSBB551042 MUSBB551042 MUSBB551042 90AH0293 MUSBB551042
Product Name Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) USB Connectors Mini Usb Conn, 2.0 Type B, Rcpt, 5Pos; Usb Connector Type Amphenol Communications Solutions USB Connectors
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details