Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Vertical on PCB, 4 Position per port for USB Type A, Low Profile Shell for Type A, Metric Thread, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRA511R0.
Win Source Part Number: 1338540-MUSBRA511R0
Category: Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Series: MUSBR
Features: Board Lock
Connector Type: USB-A (USB TYPE-A)
Termination: Solder
Contact Finish: Gold
Package: Box
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 50
Mounting Feature: Flange, Vertical
Mating Cycles: 1500
Insulation Color: Black
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -40°C ~ 105°C
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: MUSBR
Connector
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole
USB CONN, 2.0 TYPE A, RCPT, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB Connectors Rugged USB-type A vertical
| Amphenol Communications Solutions | Win Source Electronics | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBRA511R0 | 1338540-MUSBRA511R0 | MUSBRA511R0 | MUSBRA511R0 | MUSBRA511R0-ND | 49X2875 | MUSBRA511R0 |
| Product Name | Harsh Connector | Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb Conn, 2.0 Type A, Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions | USB Connectors | |
| Connector Type | PC Card Connector; USB | USB | USB | USB | USB | ||
| Termination | PCB Tail | Solder | |||||
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | Panel PCB Mount | ||||
| Current Rating | 1.5 amps | 1.5 amps |