Harsh Connector, Rugged USB 2.0, Input Output Connector, Standard B series, Right Angle on PCB, 4 Position, With Rear Shield, MetricThread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBD111M0.
Manufacturer: AMIS
Category: Industrial Supplies - Shipping and Packaging Products
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 19
Gender: Receptacle
Specifications: Type A2
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top
USB 2.0 Type B RA Solder Connector, 4 Pos, 1 Port Product overview: MUSBD111M0 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-MUSBD111M0 can be used for catalog matching and distributor lookup.
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle
Connector
USB Connectors USB B RIGHT ANGLE M3 RUGGED
USB, 2.0 TYPE B, RCPT, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Panel Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes
USB, 2.0 TYPE B, RCPT, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBD111M0 | 2032-MUSBD111M0 | MUSBD111M0-ND | MUSBD111M0 | MUSBD111M0 | MUSBD111M0 | 12AC6542 | |
| Product Name | Harsh Connector | Industrial Supplies - Shipping and Packaging Products | Electronic Connector | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB Connectors | Usb, 2.0 Type B, Rcpt, Th; Usb Connector Type Amphenol Communications Solutions | |
| Connector Type | PC Card Connector; USB | USB | USB | USB | ||||
| Geometry | Right Angle | Right Angle | ||||||
| Termination | PCB Tail | Through Hole | ||||||
| Mounting | Fixed | Panel Mount, Through Hole, Right Angle | Panel Mount |