Amphenol Communications Solutions Harsh Connector MUSBRE15130

Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Mini AB series, Right Angle on PCB, 5 Position, Standard Shell, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRE15130.
Request a Quote Datasheet
Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Mini AB series, Right Angle on PCB, 5 Position, Standard Shell, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRE15130.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MUSBRE15130 - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MUSBRE15130
Harsh Connector MUSBRE15130
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Mini AB series, Right Angle on PCB, 5 Position, Standard Shell, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRE15130.

Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Mini AB series, Right Angle on PCB, 5 Position, Standard Shell, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRE15130.

Supplier's Site Datasheet
USB Connectors - MUSBRE15130 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
MUSBRE15130
USB Connectors MUSBRE15130
Gen 2, Type Mini AB, RA

Gen 2, Type Mini AB, RA

Buy Now
USB, DVI, HDMI Connector Assemblies - 664-MUSBRE15130-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-MUSBRE15130-ND
USB, DVI, HDMI Connector Assemblies 664-MUSBRE15130-ND
USB - mini AB USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole, Right Angle

USB - mini AB USB 2.0 Receptacle Connector 5 Position Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Sealed Mini Usb, 2.0 Type Ab, Rcpt, Ip67; Usb Connector Type Amphenol Communications Solutions - 11AC4537 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Mini Usb, 2.0 Type Ab, Rcpt, Ip67; Usb Connector Type Amphenol Communications Solutions
11AC4537
Sealed Mini Usb, 2.0 Type Ab, Rcpt, Ip67; Usb Connector Type Amphenol Communications Solutions 11AC4537
SEALED MINI USB, 2.0 TYPE AB, RCPT, IP67; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series RoHS Compliant: No

SEALED MINI USB, 2.0 TYPE AB, RCPT, IP67; USB Connector Type:Mini USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number MUSBRE15130 MUSBRE15130 664-MUSBRE15130-ND 11AC4537
Product Name Harsh Connector USB Connectors USB, DVI, HDMI Connector Assemblies Sealed Mini Usb, 2.0 Type Ab, Rcpt, Ip67; Usb Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector; USB USB USB - mini AB USB
Geometry Right Angle
Termination PCB Tail
Category USB
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 - 72309-7024RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type USB
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
3 suppliers
PWRBLADE HEADER - VERTICAL - 51703-10600000BALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers