Amphenol Commercial Products Harsh Connector MUSBDA1130

Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, Standard B series, Right Angle on PCB with Holes for Wiring, 4 Position, with Rear Shield, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBDA1130.
Request a Quote Datasheet
Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, Standard B series, Right Angle on PCB with Holes for Wiring, 4 Position, with Rear Shield, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBDA1130.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MUSBDA1130 - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MUSBDA1130
Harsh Connector MUSBDA1130
Harsh Connector, Rugged USB 2.0, Input Output Connector, Standard B series, Right Angle on PCB with Holes for Wiring, 4 Position, with Rear Shield, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBDA1130.

Harsh Connector, Rugged USB 2.0, Input Output Connector, Standard B series, Right Angle on PCB with Holes for Wiring, 4 Position, with Rear Shield, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBDA1130.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - MUSBDA1130-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
MUSBDA1130-ND
USB, DVI, HDMI Connector Assemblies MUSBDA1130-ND
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount

USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount

Buy Now Datasheet
USB, DVI, HDMI Connectors - MUSBDA1130 - 1032347-MUSBDA1130 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - MUSBDA1130
1032347-MUSBDA1130
USB, DVI, HDMI Connectors - MUSBDA1130 1032347-MUSBDA1130
Manufacturer: Amphenol Commercial Products Win Source Part Number: 1032347-MUSBDA1130 Packaging: Bulk Connector Type: USB - B Termination: PC Board, Solder Contact Finish: Gold Current Rating: 1.5A Number of Contacts: 4 Gender: Receptacle Specifications: USB 2.0 Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Panel Mount Mounting Feature: Flange, Horizontal Mating Cycles: 1500 Insulation Color: White Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 1032347-MUSBDA1130
Packaging: Bulk
Connector Type: USB - B
Termination: PC Board, Solder
Contact Finish: Gold
Current Rating: 1.5A
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 2.0
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Panel Mount
Mounting Feature: Flange, Horizontal
Mating Cycles: 1500
Insulation Color: White
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
USB Connectors - MUSBDA1130 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
MUSBDA1130
USB Connectors MUSBDA1130
Type B, ver on PCB

Type B, ver on PCB

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
USB Connectors - MUSBDA1130 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
MUSBDA1130
USB Connectors MUSBDA1130
USB Connectors Rugged USB-B vertical on PCB

USB Connectors Rugged USB-B vertical on PCB

Buy Now Datasheet
Usb Conn, 2.0 Type B, R/a Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions - 49X2837 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type B, R/a Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions
49X2837
Usb Conn, 2.0 Type B, R/a Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions 49X2837
USB CONN, 2.0 TYPE B, R/A RCPT, 4POS; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Panel PCB Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB CONN, 2.0 TYPE B, R/A RCPT, 4POS; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Panel PCB Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MUSBDA1130 MUSBDA1130-ND 1032347-MUSBDA1130 MUSBDA1130 MUSBDA1130 MUSBDA1130 49X2837
Product Name Harsh Connector USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connectors - MUSBDA1130 USB Connectors USB Connectors Usb Conn, 2.0 Type B, R/a Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector; USB USB USB USB USB USB
Geometry Right Angle Right Angle
Termination PCB Tail PC Board, Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7357 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details