Amphenol Communications Solutions USB Connectors MUSBB151M4

Description
Rugged USB, Gen 1, Mini B
Request a Quote
Description
Rugged USB, Gen 1, Mini B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - MUSBB151M4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
MUSBB151M4
USB Connectors MUSBB151M4
Rugged USB, Gen 1, Mini B

Rugged USB, Gen 1, Mini B

Buy Now
Usb Conn, 2.0 Type B, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Communications Solutions - 90AH0287 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type B, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Communications Solutions
90AH0287
Usb Conn, 2.0 Type B, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Communications Solutions 90AH0287
USB CONN, 2.0 TYPE B, RCPT, 4POS, PANEL; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSB Series RoHS Compliant: Yes

USB CONN, 2.0 TYPE B, RCPT, 4POS, PANEL; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MUSBB151M4 90AH0287
Product Name USB Connectors Usb Conn, 2.0 Type B, Rcpt, 4Pos, Panel; Usb Connector Type Amphenol Communications Solutions
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details