Amphenol Communications Solutions
MUSBC31130-TYPE A STACKED /STD
Connector
Adapter Connector USB-A (USB TYPE-A), Receptacle (2) To USB-A, Receptacle (2) Board Mounted
USB STACKED, 2.0 TYPE A, 2PORT, R/A; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Ways; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:MUSB RoHS Compliant: Yes
| RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7255995 | MUSBC31130 | MUSBC31130 | MUSBC31130 | 664-MUSBC31130-ND | 28T0026 |
| Product Name | USB Connectors | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | USB Connectors | USB, DVI, HDMI Connector Adapters | Usb Stacked, 2.0 Type A, 2Port, R/a; Usb Connector Type Amphenol Communications Solutions | |
| Connector Type | USB | USB | USB | |||
| Gender | Male / Plug; Female / Jack | |||||
| Geometry | Right Angle; Right angle | Right Angle | ||||
| Termination | Solder |