Amphenol Corporation Harsh Connector MUSBRA111M0

Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Right Angle on PCB, 4 Position per port for USB Type A, Standard Shell for Type A, Metric Thread, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRA111M0.
Request a Quote Datasheet
Description
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Right Angle on PCB, 4 Position per port for USB Type A, Standard Shell for Type A, Metric Thread, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRA111M0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Harsh Connector - MUSBRA111M0 - Amphenol Communications Solutions
Nashua, NH, United States
Harsh Connector
MUSBRA111M0
Harsh Connector MUSBRA111M0
Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Right Angle on PCB, 4 Position per port for USB Type A, Standard Shell for Type A, Metric Thread, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRA111M0.

Harsh Connector, Rugged USB 2.0, Input Output Connector, IP67, Right Angle on PCB, 4 Position per port for USB Type A, Standard Shell for Type A, Metric Thread, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBRA111M0.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - MUSBRA111M0-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
MUSBRA111M0-ND
USB, DVI, HDMI Connector Assemblies MUSBRA111M0-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
USB Connectors - MUSBRA111M0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
MUSBRA111M0
USB Connectors MUSBRA111M0
Gen 2, Type A ,RAe

Gen 2, Type A ,RAe

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions - 49X2861 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions
49X2861
Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions 49X2861
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Panel PCB Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB CONN, 2.0 TYPE A, R/A RCPT, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Panel PCB Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
USB Connectors - MUSBRA111M0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
MUSBRA111M0
USB Connectors MUSBRA111M0
USB Connectors Rugged USB A R/A

USB Connectors Rugged USB A R/A

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MUSBRA111M0 MUSBRA111M0-ND MUSBRA111M0 MUSBRA111M0 49X2861 MUSBRA111M0
Product Name Harsh Connector USB, DVI, HDMI Connector Assemblies USB Connectors Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions USB Connectors
Connector Type PC Card Connector; USB USB USB USB
Geometry Right Angle Right Angle
Termination PCB Tail
Category USB
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric Backplane Connectors - 100147-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
8 suppliers
PCB Headers - 1224732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type 3.5mm Connector
Gender Female / Jack
View Details