Harsh Connector, Rugged USB 2.0, Input Output Connector, Standard B series, Vertical on PCB, 4 Position, no Rear Shield, Unified Thread, no dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBD51100.
Amphenol Communications Solutions
Amphenol Communications Solutions
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole
USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Ways; Connector Mounting:Through Hole Mount; Orientation:Vertical
| Amphenol Communications Solutions | Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MUSBD51100 | MUSBD51100 | 7256014 | 664-MUSBD51100-ND | 28T0030 |
| Product Name | Harsh Connector | USB Connectors | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB | USB | USB | |
| Termination | PCB Tail | Solder | |||
| Gender | Male / Plug; Female / Jack | Female / Jack | |||
| Geometry | Straight; Straight |