Harsh Connector, Rugged USB 2.0, Input Output Connector, Standard B series, Vertical on PCB, 4 Position, no Rear Shield, Metric Thread, Grey dust cover, Amphenol is one of the leading manufacturers of Rugged-usb-2-0. Contact us today for more details of Rugged-usb-2-0 , part number MUSBD511N1.
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Panel Mount, Through Hole
USB CONN, 2.0 TYPE B, RCPT, 4POS; USB Connector Type:USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions
USB Connectors Rugged USB-B vertical
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBD511N1 | MUSBD511N1 | MUSBD511N1-ND | 49X2843 | MUSBD511N1 |
| Product Name | Harsh Connector | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb Conn, 2.0 Type B, Rcpt, 4Pos; Usb Connector Type Amphenol Communications Solutions | USB Connectors |
| Connector Type | PC Card Connector; USB | USB | USB | USB | |
| Termination | PCB Tail | ||||
| Category | USB | ||||
| Gender | Female / Jack |