Amphenol Corporation USB, DVI, HDMI Connector Assemblies MUSBAA11M0

Description
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount
Request a Quote Datasheet
Description
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - MUSBAA11M0-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
MUSBAA11M0-ND
USB, DVI, HDMI Connector Assemblies MUSBAA11M0-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Panel Mount

Buy Now Datasheet
USB Connectors - MUSBAA11M0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
MUSBAA11M0
USB Connectors MUSBAA11M0
Type A on PCB

Type A on PCB

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sheung Wan, Hong Kong
USB Connectors
MUSBAA11M0
USB Connectors MUSBAA11M0
USB Connectors Rugged USB-A on PCB

USB Connectors Rugged USB-A on PCB

Buy Now Datasheet
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions - 49X2788 - Newark, An Avnet Company
Chicago, IL, United States
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions
49X2788
Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions 49X2788
SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSB Series RoHS Compliant: No

SEALED USB, 2.0 TYPE A, RECEPTACLE, IP67; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSB Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MUSBAA11M0-ND MUSBAA11M0 MUSBAA11M0 MUSBAA11M0 49X2788
Product Name USB, DVI, HDMI Connector Assemblies USB Connectors USB Connectors Sealed Usb, 2.0 Type A, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions
Connector Type USB USB USB USB
Gender Female / Jack
Mounting Panel Mount Panel Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details