USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Panel Mount, Through Hole, Right Angle
Connector
USB Connectors Rugged USB-A stacked
STACKED USB CONN, 2.0 TYPE A, R/A, 8POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MUSBC111M5-ND | MUSBC111M5 | MUSBC111M5 | MUSBC111M5 | 49X2824 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB Connectors | Stacked Usb Conn, 2.0 Type A, R/a, 8Pos; Usb Connector Type Amphenol Communications Solutions | |
| Category | USB | ||||
| Gender | Female / Jack | ||||
| Mounting | Panel Mount, Through Hole, Right Angle | ||||
| Current Rating | 1.5 amps |