Ohmite Manufacturing Co. Chassis Mount Resistors TAP650J27RE

Description
650W HEATSINKABLE 27 OHM
Request a Quote Datasheet
Description
650W HEATSINKABLE 27 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 273-TAP650J27RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
273-TAP650J27RE-ND
Chassis Mount Resistors 273-TAP650J27RE-ND
650W HEATSINKABLE 27 OHM

650W HEATSINKABLE 27 OHM

Buy Now Datasheet
Metal Film Resistor - TAP650J27RE - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
TAP650J27RE
Metal Film Resistor TAP650J27RE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor, Thick Film, 27R, 5%, 650W; Resistance Ohmite - 43AC4141 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 27R, 5%, 650W; Resistance Ohmite
43AC4141
Resistor, Thick Film, 27R, 5%, 650W; Resistance Ohmite 43AC4141
RESISTOR, THICK FILM, 27R, 5%, 650W; Resistance:27ohm; Product Range:TAP650 Series; Power Rating:650W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RESISTOR, THICK FILM, 27R, 5%, 650W; Resistance:27ohm; Product Range:TAP650 Series; Power Rating:650W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TAP650J27RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TAP650J27RE
Chassis Mount Resistors TAP650J27RE
650W HEATSINKABLE 22 OHM

650W HEATSINKABLE 22 OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 273-TAP650J27RE-ND TAP650J27RE 43AC4141 TAP650J27RE
Product Name Chassis Mount Resistors Metal Film Resistor Resistor, Thick Film, 27R, 5%, 650W; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 27 ohms 27 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details