Ohmite Manufacturing Co. Through Hole Resistors TEH100M100RFE

Description
100 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TEH100M100RFE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TEH100M100RFE-ND
Through Hole Resistors TEH100M100RFE-ND
100 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

100 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 100 W;Tol 1%;Radial;TO-247 - 70024478 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 100 W;Tol 1%;Radial;TO-247
70024478
Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 100 W;Tol 1%;Radial;TO-247 70024478
Electrical Specifications. Max. Working Voltage: 350 VDC. Electrical Derating: Linear, 100% at 25°C to 0% at 175°C. Insulation Resistance: 10G Ohms. Short Time Overload: 1.5× rated power and V(DC) <1.5 VMAX for 5 secs.

Electrical Specifications. Max. Working Voltage: 350 VDC. Electrical Derating: Linear, 100% at 25°C to 0% at 175°C. Insulation Resistance: 10G Ohms. Short Time Overload: 1.5× rated power and V(DC) <1.5 VMAX for 5 secs.

Supplier's Site
Thick Film Resistor, 100 Ohm, 100W, 1%; Resistance Ohmite - 51R4530 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 100 Ohm, 100W, 1%; Resistance Ohmite
51R4530
Thick Film Resistor, 100 Ohm, 100W, 1%; Resistance Ohmite 51R4530
THICK FILM RESISTOR, 100 OHM, 100W, 1%; Resistance:100ohm; Product Range:TEH100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 100 OHM, 100W, 1%; Resistance:100ohm; Product Range:TEH100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TEH100M100RFE-ND 70024478 51R4530
Product Name Through Hole Resistors Resistor;Thick Film;Res 100 Ohms;Pwr-Rtg 100 W;Tol 1%;Radial;TO-247 Thick Film Resistor, 100 Ohm, 100W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 Radial Leads; TO-247 TO-247
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers