Ohmite Manufacturing Co. Through Hole Resistors TEH140MR050FE

Description
50 mOhms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
50 mOhms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TEH140MR050FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TEH140MR050FE-ND
Through Hole Resistors TEH140MR050FE-ND
50 mOhms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film

50 mOhms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 0R05, 140W, To-247, Thick Film; Resistance Ohmite - 51AC9648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 140W, To-247, Thick Film; Resistance Ohmite
51AC9648
Res, 0R05, 140W, To-247, Thick Film; Resistance Ohmite 51AC9648
RES, 0R05, 140W, TO-247, THICK FILM; Resistance:0.05ohm; Product Range:TEH140 Series; Power Rating:140W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, 0R05, 140W, TO-247, THICK FILM; Resistance:0.05ohm; Product Range:TEH140 Series; Power Rating:140W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TEH140MR050FE-ND 51AC9648
Product Name Through Hole Resistors Res, 0R05, 140W, To-247, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Resistance Range 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details