Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power supplies, robotics, motor control, and other control devices.
| Richardson RFPD | |
|---|---|
| Product Category | Resistors |
| Product Number | TAP600K300E |
| Product Name | Thick Film Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Heat Sinkable Planar |
| Resistance Range | 300 ohms |
| Tolerance | 10 +/- % |