Ohmite Manufacturing Co. Through Hole Resistors TEH100M2R00FE

Description
2 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TEH100M2R00FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TEH100M2R00FE-ND
Through Hole Resistors TEH100M2R00FE-ND
2 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

2 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor;Thick Film;Res 2 Ohms;Pwr-Rtg 100 W;Tol 1%;Radial;TO-247 - 70024468 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 2 Ohms;Pwr-Rtg 100 W;Tol 1%;Radial;TO-247
70024468
Resistor;Thick Film;Res 2 Ohms;Pwr-Rtg 100 W;Tol 1%;Radial;TO-247 70024468
Electrical Specifications. Max. Working Voltage: 350 VDC. Electrical Derating: Linear, 100% at 25°C to 0% at 175°C. Insulation Resistance: 10G Ohms. Short Time Overload: 1.5× rated power and V(DC) <1.5 VMAX for 5 secs.

Electrical Specifications. Max. Working Voltage: 350 VDC. Electrical Derating: Linear, 100% at 25°C to 0% at 175°C. Insulation Resistance: 10G Ohms. Short Time Overload: 1.5× rated power and V(DC) <1.5 VMAX for 5 secs.

Supplier's Site
Thick Film Resistor, 2 Ohm, 100W, 1%; Resistance Ohmite - 51R4534 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2 Ohm, 100W, 1%; Resistance Ohmite
51R4534
Thick Film Resistor, 2 Ohm, 100W, 1%; Resistance Ohmite 51R4534
THICK FILM RESISTOR, 2 OHM, 100W, 1%; Resistance:2ohm; Product Range:TEH100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

THICK FILM RESISTOR, 2 OHM, 100W, 1%; Resistance:2ohm; Product Range:TEH100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TEH100M2R00FE-ND 70024468 51R4534
Product Name Through Hole Resistors Resistor;Thick Film;Res 2 Ohms;Pwr-Rtg 100 W;Tol 1%;Radial;TO-247 Thick Film Resistor, 2 Ohm, 100W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 Radial Leads; TO-247 TO-247
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details