Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
4.7 Ohms ±5% 600W Thick Film Chassis Mount Resistor
650W HEATSINKABLE 4.7 OHM
RESISTOR, THICK FILM, 4R7, 5%, 650W; Resistance:4.7ohm; Product Range:TAP650 Series; Power Rating:650W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TAP650J4R7E | TAP650J4R7E-ND | TAP650J4R7E | 43AC4144 |
| Product Name | Thick Film Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Thick Film, 4R7, 5%, 650W; Resistance Ohmite |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | ? to 150 ±ppm/°C | 150 ±ppm/°C | 150 ±ppm/°C | |
| Power Rating | 650 watts | 600 watts | 650 watts | 650 watts |