Ohmite Manufacturing Co. Resistors - Chip Resistor - Surface Mount TDH35PR500JE

Description
Win Source Part Number: 1195414-TDH35PR500JE Category: Resistors>Chip Resistor - Surface Mount Series: TDH35 Features: Moisture Resistant Package: Bulk Height - Seated (Max): 0.185" (4.70mm) Standard Package: 30 Tolerance: ±5% Temperature Coefficient: ±700ppm/°C Power (Watts): 35W Composition: Thick Film Number of Terminations: 2 Resistance: 500 mOhms Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.398" L x 0.378" W (10.10mm x 9.60mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.29.0000 Mfr: Ohmite Other Names: Q4176471
Request a Quote Datasheet
Description
Win Source Part Number: 1195414-TDH35PR500JE Category: Resistors>Chip Resistor - Surface Mount Series: TDH35 Features: Moisture Resistant Package: Bulk Height - Seated (Max): 0.185" (4.70mm) Standard Package: 30 Tolerance: ±5% Temperature Coefficient: ±700ppm/°C Power (Watts): 35W Composition: Thick Film Number of Terminations: 2 Resistance: 500 mOhms Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.398" L x 0.378" W (10.10mm x 9.60mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.29.0000 Mfr: Ohmite Other Names: Q4176471
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1195414-TDH35PR500JE
Resistors - Chip Resistor - Surface Mount 1195414-TDH35PR500JE
Win Source Part Number: 1195414-TDH35PR500JE Category: Resistors>Chip Resistor - Surface Mount Series: TDH35 Features: Moisture Resistant Package: Bulk Height - Seated (Max): 0.185" (4.70mm) Standard Package: 30 Tolerance: ±5% Temperature Coefficient: ±700ppm/°C Power (Watts): 35W Composition: Thick Film Number of Terminations: 2 Resistance: 500 mOhms Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: D2PAK Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.398" L x 0.378" W (10.10mm x 9.60mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.29.0000 Mfr: Ohmite Other Names: Q4176471

Win Source Part Number: 1195414-TDH35PR500JE
Category: Resistors>Chip Resistor - Surface Mount
Series: TDH35
Features: Moisture Resistant
Package: Bulk
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 30
Tolerance: ±5%
Temperature Coefficient: ±700ppm/°C
Power (Watts): 35W
Composition: Thick Film
Number of Terminations: 2
Resistance: 500 mOhms
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.398" L x 0.378" W (10.10mm x 9.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.29.0000
Mfr: Ohmite
Other Names: Q4176471

Buy Now Datasheet
Chip Resistor - Surface Mount - TDH35PR500JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TDH35PR500JE-ND
Chip Resistor - Surface Mount TDH35PR500JE-ND
500 mOhms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Moisture Resistant Thick Film

500 mOhms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TDH35PR500JE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TDH35PR500JE
Resistors - Chip Resistor - Surface Mount TDH35PR500JE
RES 0.5 OHM 5% 35W D2PAK

RES 0.5 OHM 5% 35W D2PAK

Supplier's Site
Thick Film Resistor, 0.5 Ohm, 35W, 5%; Resistance Ohmite - 64K6806 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.5 Ohm, 35W, 5%; Resistance Ohmite
64K6806
Thick Film Resistor, 0.5 Ohm, 35W, 5%; Resistance Ohmite 64K6806
THICK FILM RESISTOR, 0.5 OHM, 35W, 5%; Resistance:0.5ohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:TDH35 Series RoHS Compliant: Yes

THICK FILM RESISTOR, 0.5 OHM, 35W, 5%; Resistance:0.5ohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:TDH35 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1195414-TDH35PR500JE TDH35PR500JE-ND TDH35PR500JE 64K6806
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 0.5 Ohm, 35W, 5%; Resistance Ohmite
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 700 ±ppm/°C 700 ±ppm/°C
Power Rating 35 watts 35 watts 35 watts 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879005-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.3 ohms
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details