10 kOhms ±10% 800W Thick Film Chassis Mount Resistor
Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600) and 1000 watt (TAP1000) product offerings. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs.
RES CHAS MNT 10K OHM 10% 800W
RESISTOR, POWER, 10KOHM, 800W, 10%; Resistance:10kohm; Product Range:TAP800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TAP800K10KE-ND | TAP800K10KE | TAP800K10KE | 59M9770 |
| Product Name | Chassis Mount Resistors | Thick Film Resistor | Chassis Mount Resistors | Resistor, Power, 10Kohm, 800W, 10%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Box | M5 Threaded | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |