Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power supplies, robotics, motor control, and other control devices.
50 Ohms ±10% 600W Thick Film Chassis Mount Resistor
RES CHAS MNT 50 OHM 10% 600W
RESISTOR, POWER, 50 OHM, 600W, 10%; Resistance:50ohm; Product Range:TAP600 Series; Power Rating:600W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TAP600K50RE | TAP600K50RE-ND | TAP600K50RE | 64K6395 |
| Product Name | Thick Film Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Power, 50 Ohm, 600W, 10%; Resistance Ohmite |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Mounting / Packaging | Box | M5 Threaded | ||
| Resistance Range | 50 ohms | 50 ohms | 50 ohms |