Ohmite Manufacturing Co. Through Hole Resistors TCH35PR330J

Description
330 mOhms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film
Request a Quote Datasheet
Description
330 mOhms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TCH35PR330J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TCH35PR330J-ND
Through Hole Resistors TCH35PR330J-ND
330 mOhms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film

330 mOhms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number TCH35PR330J-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers