500 mOhms ±10% 600W Thick Film Chassis Mount Resistor
Ohmite's TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power supplies, robotics, motor control, and other control devices.
RES CHAS MNT 0.5 OHM 10% 600W
RESISTOR, POWER, 0.5 OHM, 600W, 10%; Resistance:0.5ohm; Product Range:TAP600 Series; Power Rating:600W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TAP600KR50E-ND | TAP600KR50E | TAP600KR50E | 58M3075 |
| Product Name | Chassis Mount Resistors | Thick Film Resistor | Chassis Mount Resistors | Resistor, Power, 0.5 Ohm, 600W, 10%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Box | Heat Sinkable Planar | M5 Threaded | |
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |