35W HEATSINK RESISTOR 5% TO220
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | TCH35P750RJE-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-220-2 |
| Tolerance | 5 +/- % |