Ohmite Manufacturing Co. Resistors - Chip Resistor - Surface Mount TDH50HR200FE

Description
Win Source Part Number: 1355809-TDH50HR200FE Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Ohmite Series: TDH50 Package: Tube Product Status: Obsolete Features: Non-Inductive Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: DPAK HTSUS: 8533.29.0000 Tolerance: ±1% Size / Dimension: 0.406" L x 0.398" W (10.30mm x 10.10mm) Height - Seated (Max): 0.185" (4.70mm) ECCN: EAR99 Temperature Coefficient: ±80ppm/°C Resistance: 200 mOhms Power (Watts): 50W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1355809-TDH50HR200FE Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Ohmite Series: TDH50 Package: Tube Product Status: Obsolete Features: Non-Inductive Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: DPAK HTSUS: 8533.29.0000 Tolerance: ±1% Size / Dimension: 0.406" L x 0.398" W (10.30mm x 10.10mm) Height - Seated (Max): 0.185" (4.70mm) ECCN: EAR99 Temperature Coefficient: ±80ppm/°C Resistance: 200 mOhms Power (Watts): 50W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1355809-TDH50HR200FE - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1355809-TDH50HR200FE
Resistors - Chip Resistor - Surface Mount 1355809-TDH50HR200FE
Win Source Part Number: 1355809-TDH50HR200FE Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Ohmite Series: TDH50 Package: Tube Product Status: Obsolete Features: Non-Inductive Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: DPAK HTSUS: 8533.29.0000 Tolerance: ±1% Size / Dimension: 0.406" L x 0.398" W (10.30mm x 10.10mm) Height - Seated (Max): 0.185" (4.70mm) ECCN: EAR99 Temperature Coefficient: ±80ppm/°C Resistance: 200 mOhms Power (Watts): 50W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1355809-TDH50HR200FE
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Ohmite
Series: TDH50
Package: Tube
Product Status: Obsolete
Features: Non-Inductive
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: DPAK
HTSUS: 8533.29.0000
Tolerance: ±1%
Size / Dimension: 0.406" L x 0.398" W (10.30mm x 10.10mm)
Height - Seated (Max): 0.185" (4.70mm)
ECCN: EAR99
Temperature Coefficient: ±80ppm/°C
Resistance: 200 mOhms
Power (Watts): 50W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-TDH50HR200FE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-TDH50HR200FE-ND
Chip Resistor - Surface Mount 273-TDH50HR200FE-ND
200 mOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film

200 mOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film

Buy Now Datasheet
Res, 0R2, 1%, 50W, To-263, Thick Film; Resistance Ohmite - 77AH9512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 1%, 50W, To-263, Thick Film; Resistance Ohmite
77AH9512
Res, 0R2, 1%, 50W, To-263, Thick Film; Resistance Ohmite 77AH9512
RES, 0R2, 1%, 50W, TO-263, THICK FILM; Resistance:0.2ohm; Product Range:TDH50 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:50W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:10.3mm RoHS Compliant: Yes

RES, 0R2, 1%, 50W, TO-263, THICK FILM; Resistance:0.2ohm; Product Range:TDH50 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:50W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:10.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1355809-TDH50HR200FE 273-TDH50HR200FE-ND 77AH9512
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R2, 1%, 50W, To-263, Thick Film; Resistance Ohmite
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 80 ±ppm/°C 80 ±ppm/°C
Power Rating 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD104GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176156-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers