Ohmite Manufacturing Co. Through Hole Resistors TCH35P100RJ

Description
100 Ohms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 Ohms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TCH35P100RJ-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TCH35P100RJ-ND
Through Hole Resistors TCH35P100RJ-ND
100 Ohms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film

100 Ohms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number TCH35P100RJ-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details