Ohmite Manufacturing Co. Chip Resistor - Surface Mount TDH50HR100FE-TR

Description
100 mOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 mOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-TDH50HR100FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-TDH50HR100FETR-ND
Chip Resistor - Surface Mount 273-TDH50HR100FETR-ND
100 mOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film

100 mOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film

Buy Now Datasheet
Res, 0R1, 1%, 50W, To-263, Thick Film; Resistance Ohmite - 77AH9511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 1%, 50W, To-263, Thick Film; Resistance Ohmite
77AH9511
Res, 0R1, 1%, 50W, To-263, Thick Film; Resistance Ohmite 77AH9511
RES, 0R1, 1%, 50W, TO-263, THICK FILM; Resistance:0.1ohm; Product Range:TDH50 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:50W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:10.3mm

RES, 0R1, 1%, 50W, TO-263, THICK FILM; Resistance:0.1ohm; Product Range:TDH50 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:50W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:10.3mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-TDH50HR100FETR-ND 77AH9511
Product Name Chip Resistor - Surface Mount Res, 0R1, 1%, 50W, To-263, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details