Ohmite Manufacturing Co. Chip Resistor - Surface Mount TDH35PR470JE

Description
470 mOhms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 mOhms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TDH35PR470JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TDH35PR470JE-ND
Chip Resistor - Surface Mount TDH35PR470JE-ND
470 mOhms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Moisture Resistant Thick Film

470 mOhms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Moisture Resistant Thick Film

Buy Now Datasheet
Resistor, Thick Film, 0.47 Ohm, 35W, 5%; Resistance Ohmite - 64K6805 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.47 Ohm, 35W, 5%; Resistance Ohmite
64K6805
Resistor, Thick Film, 0.47 Ohm, 35W, 5%; Resistance Ohmite 64K6805
RESISTOR, THICK FILM, 0.47 OHM, 35W, 5%; Resistance:0.47ohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:TDH35 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.47 OHM, 35W, 5%; Resistance:0.47ohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:TDH35 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TDH35PR470JE-ND 64K6805
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 0.47 Ohm, 35W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details