Ohmite Manufacturing Co. Chip Resistor - Surface Mount TDH50H2R00FE

Description
2 Ohms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-TDH50H2R00FE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-TDH50H2R00FE-ND
Chip Resistor - Surface Mount 273-TDH50H2R00FE-ND
2 Ohms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film

2 Ohms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film

Buy Now Datasheet
Res, 2R, 1%, 50W, To-263, Thick Film; Resistance Ohmite - 77AH9524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 50W, To-263, Thick Film; Resistance Ohmite
77AH9524
Res, 2R, 1%, 50W, To-263, Thick Film; Resistance Ohmite 77AH9524
RES, 2R, 1%, 50W, TO-263, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:50W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:TDH50 Series RoHS Compliant: Yes

RES, 2R, 1%, 50W, TO-263, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:50W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:TDH50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-TDH50H2R00FE-ND 77AH9524
Product Name Chip Resistor - Surface Mount Res, 2R, 1%, 50W, To-263, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details