Ohmite Manufacturing Co. Chip Resistor - Surface Mount TDH50H1K00FE-TR

Description
1 kOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-TDH50H1K00FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-TDH50H1K00FETR-ND
Chip Resistor - Surface Mount 273-TDH50H1K00FETR-ND
1 kOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film

1 kOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-TDH50H1K00FECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-TDH50H1K00FECT-ND
Chip Resistor - Surface Mount 273-TDH50H1K00FECT-ND
1 kOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film

1 kOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film

Buy Now Datasheet
Res, 1K, 1%, 50W, To-263, Thick Film; Resistance Ohmite - 77AH9515 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 50W, To-263, Thick Film; Resistance Ohmite
77AH9515
Res, 1K, 1%, 50W, To-263, Thick Film; Resistance Ohmite 77AH9515
RES, 1K, 1%, 50W, TO-263, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:50W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:TDH50 Series

RES, 1K, 1%, 50W, TO-263, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:50W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:TDH50 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-TDH50H1K00FETR-ND 77AH9515
Product Name Chip Resistor - Surface Mount Res, 1K, 1%, 50W, To-263, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details