Ohmite Manufacturing Co. Chassis Mount Resistors TAP800KR33E

Description
330 mOhms ±10% 800W Thick Film Chassis Mount Resistor
Request a Quote Datasheet
Description
330 mOhms ±10% 800W Thick Film Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TAP800KR33E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TAP800KR33E-ND
Chassis Mount Resistors TAP800KR33E-ND
330 mOhms ±10% 800W Thick Film Chassis Mount Resistor

330 mOhms ±10% 800W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Thick Film Resistor - TAP800KR33E - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TAP800KR33E
Thick Film Resistor TAP800KR33E
Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600) and 1000 watt (TAP1000) product offerings. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs.

Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600) and 1000 watt (TAP1000) product offerings. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs.

Supplier's Site Datasheet
Chassis Mount Resistors - TAP800KR33E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TAP800KR33E
Chassis Mount Resistors TAP800KR33E
RES CHAS MNT 0.33 OHM 10% 800W

RES CHAS MNT 0.33 OHM 10% 800W

Supplier's Site Datasheet
Resistor, Power, 0.33 Ohm, 800W, 10%; Resistance Ohmite - 05T6782 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.33 Ohm, 800W, 10%; Resistance Ohmite
05T6782
Resistor, Power, 0.33 Ohm, 800W, 10%; Resistance Ohmite 05T6782
RESISTOR, POWER, 0.33 OHM, 800W, 10%; Resistance:0.33ohm; Product Range:TAP800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 0.33 OHM, 800W, 10%; Resistance:0.33ohm; Product Range:TAP800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TAP800KR33E-ND TAP800KR33E TAP800KR33E 05T6782
Product Name Chassis Mount Resistors Thick Film Resistor Chassis Mount Resistors Resistor, Power, 0.33 Ohm, 800W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Box M5 Threaded
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers