Ohmite Manufacturing Co. Metal Film Resistor TAP650J10RE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - TAP650J10RE - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
TAP650J10RE
Metal Film Resistor TAP650J10RE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chassis Mount Resistors - 273-TAP650J10RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
273-TAP650J10RE-ND
Chassis Mount Resistors 273-TAP650J10RE-ND
650W HEATSINKABLE 10 OHM

650W HEATSINKABLE 10 OHM

Buy Now Datasheet
Chassis Mount Resistors - TAP650J10RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TAP650J10RE
Chassis Mount Resistors TAP650J10RE
650W HEATSINKABLE 10 OHM

650W HEATSINKABLE 10 OHM

Supplier's Site Datasheet
Resistor, Thick Film, 10R, 5%, 650W; Resistance Ohmite - 43AC4138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10R, 5%, 650W; Resistance Ohmite
43AC4138
Resistor, Thick Film, 10R, 5%, 650W; Resistance Ohmite 43AC4138
RESISTOR, THICK FILM, 10R, 5%, 650W; Resistance:10ohm; Product Range:TAP650 Series; Power Rating:650W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RESISTOR, THICK FILM, 10R, 5%, 650W; Resistance:10ohm; Product Range:TAP650 Series; Power Rating:650W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TAP650J10RE 273-TAP650J10RE-ND TAP650J10RE 43AC4138
Product Name Metal Film Resistor Chassis Mount Resistors Chassis Mount Resistors Resistor, Thick Film, 10R, 5%, 650W; Resistance Ohmite
Technology / Construction MetalFilm Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details