Ohmite Manufacturing Co. Thick Film Resistor TAP600KR33E

Description
Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power supplies, robotics, motor control, and other control devices.
Request a Quote Datasheet
Description
Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power supplies, robotics, motor control, and other control devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - TAP600KR33E - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TAP600KR33E
Thick Film Resistor TAP600KR33E
Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power supplies, robotics, motor control, and other control devices.

Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power supplies, robotics, motor control, and other control devices.

Supplier's Site Datasheet
Chassis Mount Resistors - TAP600KR33E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TAP600KR33E-ND
Chassis Mount Resistors TAP600KR33E-ND
330 mOhms ±10% 600W Thick Film Chassis Mount Resistor

330 mOhms ±10% 600W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Thick Film Resistor, 0.33 Ohm, 600W, ±10%; Resistance Ohmite - 05T6780 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.33 Ohm, 600W, ±10%; Resistance Ohmite
05T6780
Thick Film Resistor, 0.33 Ohm, 600W, ±10%; Resistance Ohmite 05T6780
THICK FILM RESISTOR, 0.33 OHM, 600W, ±10%; Resistance:0.33ohm; Product Range:TAP600 Series; Power Rating:600W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

THICK FILM RESISTOR, 0.33 OHM, 600W, ±10%; Resistance:0.33ohm; Product Range:TAP600 Series; Power Rating:600W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - TAP600KR33E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TAP600KR33E
Chassis Mount Resistors TAP600KR33E
RES CHAS MNT 0.33 OHM 10% 600W

RES CHAS MNT 0.33 OHM 10% 600W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TAP600KR33E TAP600KR33E-ND 05T6780 TAP600KR33E
Product Name Thick Film Resistor Chassis Mount Resistors Thick Film Resistor, 0.33 Ohm, 600W, ±10%; Resistance Ohmite Chassis Mount Resistors
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Box M5 Threaded
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers