500 Ohms ±10% 600W Thick Film Chassis Mount Resistor
Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power supplies, robotics, motor control, and other control devices.
RES CHAS MNT 500 OHM 10% 600W
| DigiKey | Richardson RFPD | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TAP600K500-ND | TAP600K500 | TAP600K500 |
| Product Name | Chassis Mount Resistors | Thick Film Resistor | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Box | M5 Threaded | |
| Resistance Range | 500 ohms | 500 ohms |