Ohmite Manufacturing Co. Chip Resistor - Surface Mount TDH50H1R00FE

Description
1 Ohms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film
Request a Quote Datasheet
Description
1 Ohms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-TDH50H1R00FE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-TDH50H1R00FE-ND
Chip Resistor - Surface Mount 273-TDH50H1R00FE-ND
1 Ohms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film

1 Ohms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film

Buy Now Datasheet
Res, 1R, 1%, 50W, To-263, Thick Film; Resistance Ohmite - 77AH9516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 1%, 50W, To-263, Thick Film; Resistance Ohmite
77AH9516
Res, 1R, 1%, 50W, To-263, Thick Film; Resistance Ohmite 77AH9516
RES, 1R, 1%, 50W, TO-263, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:50W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:TDH50 Series RoHS Compliant: Yes

RES, 1R, 1%, 50W, TO-263, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:50W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:TDH50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-TDH50H1R00FE-ND 77AH9516
Product Name Chip Resistor - Surface Mount Res, 1R, 1%, 50W, To-263, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691709 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details