Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600) and 1000 watt (TAP1000) product offerings. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs.
Manufacturer: Ohmite
Win Source Part Number: 796300-TAP800KR25E
Series: TAP800
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C
Package: Box
Tolerance: ±10%
Temperature Coefficient: ±150ppm/°C
Lead Style: M5 Threaded
Power (Watts): 800W
Mounting Feature: Flanges
Resistance (Ohms): 0.25
Composition: Thick Film
Family Name: TAP800
Coating, Housing Type: Epoxy Coated
Categories: Resistors
Dimension: 2.559" L x 2.362" W (65.00mm x 60.00mm)
Height - Seated (Maximum): 1.280" (32.50mm)
Introduction Date: July 15, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
250 mOhms ±10% 800W Thick Film Chassis Mount Resistor
RES CHAS MNT 0.25 OHM 10% 800W
RESISTOR, POWER, 0.25 OHM, 800W, 10%; Resistance:0.25ohm; Product Range:TAP800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
| Richardson RFPD | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TAP800KR25E | 796300-TAP800KR25E | TAP800KR25E-ND | TAP800KR25E | 05T6781 |
| Product Name | Thick Film Resistor | Chassis Mount Resistors - TAP800KR25E | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, Power, 0.25 Ohm, 800W, 10%; Resistance Ohmite |
| Technology / Construction | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.2500 ohms | 0.2500 ohms | 0.2500 ohms | 0.2500 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | |
| Temperature Coefficient | 150 ±ppm/°C | 150 ±ppm/°C | 150 ±ppm/°C | ||
| Power Rating | 800 watts | 800 watts | 800 watts | 800 watts |