Ohmite Manufacturing Co. Chip Resistor - Surface Mount TDH35P15R0JE

Description
15 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TDH35P15R0JE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TDH35P15R0JE-ND
Chip Resistor - Surface Mount TDH35P15R0JE-ND
15 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Moisture Resistant Thick Film

15 Ohms ±5% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistor, 15 Ohm, 35W, 5%; Resistance Ohmite - 64K6813 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 15 Ohm, 35W, 5%; Resistance Ohmite
64K6813
Thick Film Resistor, 15 Ohm, 35W, 5%; Resistance Ohmite 64K6813
THICK FILM RESISTOR, 15 OHM, 35W, 5%; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:TDH35 Series RoHS Compliant: Yes

THICK FILM RESISTOR, 15 OHM, 35W, 5%; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:TDH35 Series RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TDH35P15R0JE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TDH35P15R0JE
Resistors - Chip Resistor - Surface Mount TDH35P15R0JE
RES SMD 15 OHM 5% 35W D2PAK

RES SMD 15 OHM 5% 35W D2PAK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TDH35P15R0JE-ND 64K6813 TDH35P15R0JE
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 15 Ohm, 35W, 5%; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details