Ohmite Manufacturing Co. Chassis Mount Resistors TAP650J75RE

Description
650W HEATSINKABLE 75 OHM
Request a Quote Datasheet
Description
650W HEATSINKABLE 75 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - TAP650J75RE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TAP650J75RE-ND
Chassis Mount Resistors TAP650J75RE-ND
650W HEATSINKABLE 75 OHM

650W HEATSINKABLE 75 OHM

Buy Now Datasheet
Metal Film Resistor - TAP650J75RE - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
TAP650J75RE
Metal Film Resistor TAP650J75RE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor, Thick Film, 75R, 5%, 650W; Resistance Ohmite - 43AC4149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 75R, 5%, 650W; Resistance Ohmite
43AC4149
Resistor, Thick Film, 75R, 5%, 650W; Resistance Ohmite 43AC4149
RESISTOR, THICK FILM, 75R, 5%, 650W; Resistance:75ohm; Product Range:TAP650 Series; Power Rating:650W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RESISTOR, THICK FILM, 75R, 5%, 650W; Resistance:75ohm; Product Range:TAP650 Series; Power Rating:650W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TAP650J75RE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TAP650J75RE
Chassis Mount Resistors TAP650J75RE
650W HEATSINKABLE 75 OHM

650W HEATSINKABLE 75 OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TAP650J75RE-ND TAP650J75RE 43AC4149 TAP650J75RE
Product Name Chassis Mount Resistors Metal Film Resistor Resistor, Thick Film, 75R, 5%, 650W; Resistance Ohmite Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Rect. Case Wire Leads
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers