Ohmite Manufacturing Co. Through Hole Resistors TEH100M2R50FE

Description
2.5 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.5 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TEH100M2R50FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TEH100M2R50FE-ND
Through Hole Resistors TEH100M2R50FE-ND
2.5 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

2.5 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor, 2.5 Ohm, 100W, 1%; Resistance Ohmite - 51R4536 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.5 Ohm, 100W, 1%; Resistance Ohmite
51R4536
Thick Film Resistor, 2.5 Ohm, 100W, 1%; Resistance Ohmite 51R4536
THICK FILM RESISTOR, 2.5 OHM, 100W, 1%; Resistance:2.5ohm; Product Range:TEH100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 2.5 OHM, 100W, 1%; Resistance:2.5ohm; Product Range:TEH100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TEH100M2R50FE-ND 51R4536
Product Name Through Hole Resistors Thick Film Resistor, 2.5 Ohm, 100W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Resistance Range 2.5 ohms 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details