Ohmite Manufacturing Co. Through Hole Resistors TCH35P2R40JE

Description
2.4 Ohms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.4 Ohms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TCH35P2R40JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TCH35P2R40JE-ND
Through Hole Resistors TCH35P2R40JE-ND
2.4 Ohms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film

2.4 Ohms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistor, 2.4 Ohm, 35W, 5%; Resistance Ohmite - 64K6774 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.4 Ohm, 35W, 5%; Resistance Ohmite
64K6774
Thick Film Resistor, 2.4 Ohm, 35W, 5%; Resistance Ohmite 64K6774
THICK FILM RESISTOR, 2.4 OHM, 35W, 5%; Resistance:2.4ohm; Product Range:TCH Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

THICK FILM RESISTOR, 2.4 OHM, 35W, 5%; Resistance:2.4ohm; Product Range:TCH Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TCH35P2R40JE-ND 64K6774
Product Name Through Hole Resistors Thick Film Resistor, 2.4 Ohm, 35W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Resistance Range 2.4 ohms 2.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details