Ohmite Manufacturing Co. Thick Film Resistor TAP800K2K7E

Description
Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600) and 1000 watt (TAP1000) product offerings. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs.
Request a Quote Datasheet
Description
Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600) and 1000 watt (TAP1000) product offerings. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - TAP800K2K7E - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
TAP800K2K7E
Thick Film Resistor TAP800K2K7E
Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600) and 1000 watt (TAP1000) product offerings. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs.

Ohmite’s TAP800 Series dissipates 800 watts of power when used with a liquid or air cooled heat sink system. The TAP800 rounds out 600 watt (TAP600) and 1000 watt (TAP1000) product offerings. Applications include variable speed drives, power supplies, robotics, motor control, control devices, and other power designs.

Supplier's Site Datasheet
Chassis Mount Resistors - TAP800K2K7E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TAP800K2K7E-ND
Chassis Mount Resistors TAP800K2K7E-ND
2.7 kOhms ±10% 800W Thick Film Chassis Mount Resistor

2.7 kOhms ±10% 800W Thick Film Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TAP800K2K7E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TAP800K2K7E
Chassis Mount Resistors TAP800K2K7E
RES CHAS MNT 2.7K OHM 10% 800W

RES CHAS MNT 2.7K OHM 10% 800W

Supplier's Site Datasheet
Resistor, Power, 2.7Kohm, 800W, 10%; Resistance Ohmite - 59M9774 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2.7Kohm, 800W, 10%; Resistance Ohmite
59M9774
Resistor, Power, 2.7Kohm, 800W, 10%; Resistance Ohmite 59M9774
RESISTOR, POWER, 2.7KOHM, 800W, 10%; Resistance:2.7kohm; Product Range:TAP800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RESISTOR, POWER, 2.7KOHM, 800W, 10%; Resistance:2.7kohm; Product Range:TAP800 Series; Power Rating:800W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TAP800K2K7E TAP800K2K7E-ND TAP800K2K7E 59M9774
Product Name Thick Film Resistor Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 2.7Kohm, 800W, 10%; Resistance Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Box M5 Threaded
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details