Ohmite Manufacturing Co. Thick Film Power Resistor for High Frequency and Pulse Loading Applications, 100 Watt TEH100

Description
Ohmite offers the totally encapsulated and insulated TO-247 package for low ohmic value and non-inductive design for high-frequency and pulsing applications. Ideal use is for power supplies. This series is rated at 100 Watts mounted to a proper heatsink. Ohmite offers thermal solutions for the TEH100 and other popular package sizes. Power rating 100 watts with proper heatsink resistance range 0.05-1 meg ohm 5% and 1% Tolerance standard TCR as low as 50ppm Thermal resistance of 1.5°C/W to heatsink Low inductance design
Datasheet
Description
Ohmite offers the totally encapsulated and insulated TO-247 package for low ohmic value and non-inductive design for high-frequency and pulsing applications. Ideal use is for power supplies. This series is rated at 100 Watts mounted to a proper heatsink. Ohmite offers thermal solutions for the TEH100 and other popular package sizes. Power rating 100 watts with proper heatsink resistance range 0.05-1 meg ohm 5% and 1% Tolerance standard TCR as low as 50ppm Thermal resistance of 1.5°C/W to heatsink Low inductance design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Power Resistor for High Frequency and Pulse Loading Applications, 100 Watt - TEH100 - Ohmite Manufacturing Co.
Warrenville, IL, United States
Thick Film Power Resistor for High Frequency and Pulse Loading Applications, 100 Watt
TEH100
Thick Film Power Resistor for High Frequency and Pulse Loading Applications, 100 Watt TEH100
Ohmite offers the totally encapsulated and insulated TO-247 package for low ohmic value and non-inductive design for high-frequency and pulsing applications. Ideal use is for power supplies. This series is rated at 100 Watts mounted to a proper heatsink. Ohmite offers thermal solutions for the TEH100 and other popular package sizes. Power rating 100 watts with proper heatsink resistance range 0.05-1 meg ohm 5% and 1% Tolerance standard TCR as low as 50ppm Thermal resistance of 1.5°C/W to heatsink Low inductance design

Ohmite offers the totally encapsulated and insulated TO-247 package for low ohmic value and non-inductive design for high-frequency and pulsing applications. Ideal use is for power supplies. This series is rated at 100 Watts mounted to a proper heatsink. Ohmite offers thermal solutions for the TEH100 and other popular package sizes.

  • Power rating 100 watts with proper heatsink
  • resistance range 0.05-1 meg ohm
  • 5% and 1% Tolerance standard
  • TCR as low as 50ppm
  • Thermal resistance of 1.5°C/W to heatsink
  • Low inductance design
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number TEH100
Product Name Thick Film Power Resistor for High Frequency and Pulse Loading Applications, 100 Watt
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction MetalAlloy; Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 0.0500 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457454 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 4.7 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details