Ohmite Manufacturing Co. Through Hole Resistors TEH100M7R50FE

Description
7.5 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TEH100M7R50FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TEH100M7R50FE-ND
Through Hole Resistors TEH100M7R50FE-ND
7.5 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

7.5 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Thick Film Resistor, 7.5 Ohm, 100W, 1%; Resistance Ohmite - 51R4549 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 7.5 Ohm, 100W, 1%; Resistance Ohmite
51R4549
Thick Film Resistor, 7.5 Ohm, 100W, 1%; Resistance Ohmite 51R4549
THICK FILM RESISTOR, 7.5 OHM, 100W, 1%; Resistance:7.5ohm; Product Range:TEH100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 7.5 OHM, 100W, 1%; Resistance:7.5ohm; Product Range:TEH100 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:350V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TEH100M7R50FE-ND 51R4549
Product Name Through Hole Resistors Thick Film Resistor, 7.5 Ohm, 100W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers