Ohmite Manufacturing Co. Through Hole Resistors TCH35PR330JE

Description
330 mOhms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film
Request a Quote Datasheet
Description
330 mOhms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TCH35PR330JE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TCH35PR330JE-ND
Through Hole Resistors TCH35PR330JE-ND
330 mOhms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film

330 mOhms ±5% 35W Through Hole Resistor TO-220-2 Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistor, 0.33 Ohm, 35W, 5%; Resistance Ohmite - 64K6758 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.33 Ohm, 35W, 5%; Resistance Ohmite
64K6758
Thick Film Resistor, 0.33 Ohm, 35W, 5%; Resistance Ohmite 64K6758
THICK FILM RESISTOR, 0.33 OHM, 35W, 5%; Resistance:0.33ohm; Product Range:TCH Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 0.33 OHM, 35W, 5%; Resistance:0.33ohm; Product Range:TCH Series; Power Rating:35W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:350V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TCH35PR330JE-ND 64K6758
Product Name Through Hole Resistors Thick Film Resistor, 0.33 Ohm, 35W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 TO-220
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers