2 Ohms ±10% 600W Thick Film Chassis Mount Resistor
Ohmite’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power supplies, robotics, motor control, and other control devices.
RESISTOR, POWER, 2 OHM, 600W, 10%; Resistance:2ohm; Product Range:TAP600 Series; Power Rating:600W; Resistance Tolerance:± 10%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C; Resistor Type:- RoHS Compliant: Yes
Features:
RES CHAS MNT 2 OHM 10% 600W
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | TAP600K2R0E-ND | TAP600K2R0E | 64K6391 | 70022403 | TAP600K2R0E |
| Product Name | Chassis Mount Resistors | Thick Film Resistor | Resistor, Power, 2 Ohm, 600W, 10%; Resistance Ohmite | Resistor;Thick Film;Res 2 Ohms;Pwr-Rtg 600 W;Tol 10%;SMT;Planar;Heat Sink | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Box | Surface Mount Technology (SMT / SMD) | M5 Threaded | ||
| Resistance Range | 2 ohms | 2 ohms | 2 ohms | 2 ohms |