Ohmite Manufacturing Co. Chip Resistor - Surface Mount TDH50HR200FE-TR

Description
200 mOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film
Request a Quote Datasheet
Description
200 mOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-TDH50HR200FETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-TDH50HR200FETR-ND
Chip Resistor - Surface Mount 273-TDH50HR200FETR-ND
200 mOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film

200 mOhms ±1% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Non-Inductive Thick Film

Buy Now Datasheet
Res, 0R2, 1%, 50W, To-263, Thick Film; Resistance Ohmite - 77AH9513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R2, 1%, 50W, To-263, Thick Film; Resistance Ohmite
77AH9513
Res, 0R2, 1%, 50W, To-263, Thick Film; Resistance Ohmite 77AH9513
RES, 0R2, 1%, 50W, TO-263, THICK FILM; Resistance:0.2ohm; Product Range:TDH50 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:50W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:10.3mm

RES, 0R2, 1%, 50W, TO-263, THICK FILM; Resistance:0.2ohm; Product Range:TDH50 Series; Resistor Case / Package:TO-263 (D2PAK); Power Rating:50W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:10.3mm

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-TDH50HR200FETR-ND 77AH9513
Product Name Chip Resistor - Surface Mount Res, 0R2, 1%, 50W, To-263, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details