Ohmite Manufacturing Co. Through Hole Resistors TEH140MR030FE

Description
30 mOhms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
30 mOhms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TEH140MR030FE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TEH140MR030FE-ND
Through Hole Resistors TEH140MR030FE-ND
30 mOhms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film

30 mOhms ±1% 140W Through Hole Resistor TO-247-2 Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 0R03, 140W, To-247, Thick Film; Resistance Ohmite - 51AC9646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R03, 140W, To-247, Thick Film; Resistance Ohmite
51AC9646
Res, 0R03, 140W, To-247, Thick Film; Resistance Ohmite 51AC9646
RES, 0R03, 140W, TO-247, THICK FILM; Resistance:0.03ohm; Product Range:TEH140 Series; Power Rating:140W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

RES, 0R03, 140W, TO-247, THICK FILM; Resistance:0.03ohm; Product Range:TEH140 Series; Power Rating:140W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:500V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TEH140MR030FE-ND 51AC9646
Product Name Through Hole Resistors Res, 0R03, 140W, To-247, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-247-2 TO-247
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details