Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
650W HEATSINKABLE 0.50 OHM
RESISTOR, THICK FILM, 0R5, 5%, 650W; Resistance:0.5ohm; Product Range:TAP650 Series; Power Rating:650W; Resistance Tolerance:± 5%; Voltage Rating:5kV; Resistor Technology:Thick Film; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
650W HEATSINKABLE 0.50 OHM
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TAP650JR50E | 273-TAP650JR50E-ND | 43AC4134 | TAP650JR50E |
| Product Name | Metal Film Resistor | Chassis Mount Resistors | Resistor, Thick Film, 0R5, 5%, 650W; Resistance Ohmite | Chassis Mount Resistors |
| Technology / Construction | MetalFilm | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Mounting / Packaging | Rect. Case | Wire Leads | ||
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |